Status: | Active |
---|---|
Series: | 24C65 |
RoHS: | Compliant |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
2,020
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
2,020
in stock
|
Buy Now | |
element14
from US$2.40
|
2,020
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Operating Range: 1.8V to 6.0V - Peak write current 3 mA at 6.0V - Maximum read current 150 µA at 6.0V - Standby current 1 µA, typical |
Industry Standard Two-Wire Bus Protocol I2C™ Compatible |
8-Byte Page, or Byte modes Available |
2 ms Typical Write Cycle Time, Byte or Page |
64-Byte Input Cache for Fast Write Loads |
Up to 8 devices may be connected to the same bus for up to 512K bits total memory |
Including 100 kHz (1.8V = Vcc < 4.5V) and 400 kHz (4.5V = VCC = 6.0V) Compatibility |
Programmable Block Security Options |
Programmable Endurance Options |
Schmitt Trigger, Filtered Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
Self-Timed Erase and Write Cycles |
Power-on/off Data Protection Circuitry |
Endurance: - 10,000,000 E/W cycles for a High Endurance Block - 1,000,000 E/W cycles for a Standard Endurance Block |
Electrostatic Discharge Protection > 4000V |
Data Retention > 200 years |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1M/10M |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24AA65/24LC65/24C65 Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1244 |
Shipping Weight (kg) | 0.379048 |
Lead Count | 8 |
Package Type | SOIJ |
Package Width or Size | .208in |
Soldering Composition | Matte Tin |
Serial Eeprom, 64Kbit, 400Khz, Soij-8 | Newark Electronics |
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8 | element14 |
24C65 Series 64 Kbit (8K x 8) 6 V SMT I2C Smart Serial EEPROM - SOIJ-8 | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 5V 8-Pin SOIJ T/R | Avnet America |
64K, 8K X 8 SMART SERIAL8 SOIJ .208in T/R | Microchip Technology Inc. 24C65T/SM | RS Americas |
Where can I find additional details, specifications and documents for a 24C65T/SM?
Additional datasheets, footprints and schematics for 24C65T/SM are listed on our Part Details page. You can also find images and similar parts to 24C65T/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24C65T/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C65T/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24C65T/SM fall under?
The 24C65T/SM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24C65T/SM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24C65T/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 24C65T/SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24C65T/SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 24C65T/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24C65T/SM often in real-time on the comparison pages.
What if I can't find stock of 24C65T/SM?
You can fill out our help required form which you can use to request a quote for 24C65T/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.