Status: | Active |
---|---|
Series: | 24C01C |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,462
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,462
in stock
|
Buy Now | |
element14
from US$0.46
|
1,462
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
962
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation from 4.5V to 5.5V |
Low-Power CMOS Technology: |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 1 ms max. |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Data Sheets |
---|
24C01C Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, 1Kbit, 0 To 70Deg C Rohs Compliant: Yes |Microchip 24C01C/P | Newark Electronics |
EEPROM, 1KBIT, 0 TO 70DEG C | element14 |
Microchip 24C01C/P EEPROM Memory, 1kbit, 3500ns, 4.5 to 5.5 V 8-Pin PDIP | Microchip Technology Inc. 24C01C/P | RS Americas |
EEPROM Serial-I2C 1K-bit 128 x 8 5V 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a 24C01C/P?
Additional datasheets, footprints and schematics for 24C01C/P are listed on our Part Details page. You can also find images and similar parts to 24C01C/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24C01C/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24C01C/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24C01C/P fall under?
The 24C01C/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24C01C/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24C01C/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24C01C/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24C01C/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 24C01C/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24C01C/P often in real-time on the comparison pages.
What if I can't find stock of 24C01C/P?
You can fill out our help required form which you can use to request a quote for 24C01C/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.