Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cascade | 8 |
---|---|
E/W Cycles | 1 |
Density (Organization) | 64K bits (x8) |
Endurance | 1M/10M |
High Endurance | 10000000 |
Max. Clock Freq. | 400 kHz |
Memory Organization | 2 |
Min CLock Freq. | 100 KHz |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 8 |
ProgMemoryKB | 8.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
Address Pins | 3 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 64K |
Memory Size Num | 64000 |
Read Current | 0.15 |
Write Protect Scheme | None |
Comments | 4K High Endurance Block (10M cycles). |
Temperature Range | 0C to +70C |
Ic,serial Eeprom,8Kx8,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip 24AA65T/SM | Newark Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SOIJ T/R | Avnet America |
64K, 8K X 8, 1.8V SMART SER | Microchip Technology Inc. 24AA65T/SM | RS Americas |
EEPROM, 64KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA65T/SM?
Additional datasheets, footprints and schematics for 24AA65T/SM are listed on our Part Details page. You can also find images and similar parts to 24AA65T/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA65T/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA65T/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA65T/SM fall under?
The 24AA65T/SM is listed under 24AA65.
Can I view similar or alternative parts?
You can view similar parts to 24AA65T/SM when available in the 24AA65 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA65T/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA65T/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24AA65T/SM have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for 24AA65T/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA65T/SM often in real-time on the comparison pages.
What if I can't find stock of 24AA65T/SM?
You can fill out our help required form which you can use to request a quote for 24AA65T/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.