Status: | Unknown |
---|---|
Series: | 64Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 64Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q100 |
Base Number | 24 |
Clock Frequency Max | 100kHz |
Frequency | 400kHz |
IC Generic Number | 24AA65 |
IC Interface Type | Serial I2C |
Logic Function Number | 24AA65 |
Memory Density | 64Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 1.8V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 1.8V to 6V |
Termination Type | Through Hole |
Voltage Vcc | 5.5V |
Serial Eeprom, 64Kbit, 400Khz, Dip-8 | Newark Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin PDIP | Avnet America |
Microchip 24AA65/P Serial EEPROM Memory, 64kbit, 3500ns, 1.8 to 6 V 8-Pin PDIP | Microchip Technology Inc. 24AA65/P | RS Americas |
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a 24AA65/P?
Additional datasheets, footprints and schematics for 24AA65/P are listed on our Part Details page. You can also find images and similar parts to 24AA65/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA65/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA65/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA65/P fall under?
The 24AA65/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA65/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA65/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA65/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24AA65/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for 24AA65/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA65/P often in real-time on the comparison pages.
What if I can't find stock of 24AA65/P?
You can fill out our help required form which you can use to request a quote for 24AA65/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.