Status: | Active |
---|---|
Series: | 24AA64 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
3,300
in stock
|
Buy Now | |
element14
from US$0.57
|
3,300
in stock
|
Buy Now | |
Farnell
from US$0.54
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Microchip Technology
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-Supply with Operation down to 1.7V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Cascadable up to 8 Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms, typical |
Self-timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-protect |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx64 Devices |
IBIS Model - 24xx64 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24AA64T-I/MNY | Newark Electronics |
EEPROM, 64KBIT, -40 TO 85DEG C | element14 |
EEPROM 64Kbit 8Kx8 Serial-I2C TDFN8EP | RS |
24AA64 Series 64 Kb (8 K x 8) 5.5 V Surface Mount I2CÔ Serial EEPROM - TDFN-8 | Future Electronics |
EEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
64K 2-Wire Serial EEPROM | Microchip Technology |
64K, 8K X 8, 1.8V SER EE IND8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. 24AA64T-I/MNY | RS Americas |
Where can I find additional details, specifications and documents for a 24AA64T-I/MNY?
Additional datasheets, footprints and schematics for 24AA64T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24AA64T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA64T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA64T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA64T-I/MNY fall under?
The 24AA64T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA64T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA64T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA64T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA64T-I/MNY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 24AA64T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA64T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24AA64T-I/MNY?
You can fill out our help required form which you can use to request a quote for 24AA64T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.