Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reliable EEPROM Memory |
64K x 8 (512 Kbit) |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Low Power |
Operating voltage 1.8V to 5.5V |
Read current 500 uA, max. |
Standby current 5 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Cascadable up to Four Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Cascade | 4 |
---|---|
E/W Cycles | 1 |
Data Retention (Years) | 200 |
Density (Organization) | 512K bits (x8) |
Endurance | 1,000,000 |
Max. Clock Freq. | 400 kHz |
Memory Organization | 2 |
Min CLock Freq. | 100 KHz |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Page Size (bytes) | 64 |
ProgMemoryKB | 64.00 |
Write Current | 3 |
Write Protected | True |
Write Speed (ms) | 5 |
Address Pins | 2 |
ESD | 4000V |
Memory Org | x8 |
Memory Size | 512K |
Memory Size Num | 512000 |
Read Current | 0.5 |
Write Protect Scheme | Full Array |
Comments | A2 Pin must be tied to Vcc. |
Temperature Range | -40C to +85C |
Serial Eeprom, 512Kbit, 400Khz, Dip-8 | Newark Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin PDIP | Avnet America |
512K, 64K X 8, 1.8V SER EE, 64 BYTE PAGE8 PDIP .300in TUBE | Microchip Technology Inc. 24AA515-I/P | RS Americas |
EEPROM, 512KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA515-I/P?
Additional datasheets, footprints and schematics for 24AA515-I/P are listed on our Part Details page. You can also find images and similar parts to 24AA515-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA515-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA515-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA515-I/P fall under?
The 24AA515-I/P is listed under 24AA515.
Can I view similar or alternative parts?
You can view similar parts to 24AA515-I/P when available in the 24AA515 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA515-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA515-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24AA515-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 24AA515-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA515-I/P often in real-time on the comparison pages.
What if I can't find stock of 24AA515-I/P?
You can fill out our help required form which you can use to request a quote for 24AA515-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.