Status: | Active |
---|---|
Series: | 24AA512 |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.45
|
14,265
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$1.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
64K x 8 (512 Kbit) |
128-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 512K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 128 |
Write Protected | True |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
Verilog Model - 24xx512 Devices |
IBIS Model - 24xx512 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.1992 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
512K, 64K X 8, 1.7V SER EE, IND | Microchip Technology |
512K, 64K X 8, 1.8V Ser Ee, Ind 8 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip 24AA512T-I/ST | Newark Electronics |
EEPROM Memory IC 512Kb (64K x 8) Iâ–“C 400kHz 900ns 8-TSSOP | Future Electronics |
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America |
512K, 64K X 8, 1.8V SER EE, IND8 TSSOP 4.4mm T/R | Microchip Technology Inc. 24AA512T-I/ST | RS Americas |
EEPROM, 512KBIT, 400KHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA512T-I/ST?
Additional datasheets, footprints and schematics for 24AA512T-I/ST are listed on our Part Details page. You can also find images and similar parts to 24AA512T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA512T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA512T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA512T-I/ST fall under?
The 24AA512T-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA512T-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA512T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA512T-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA512T-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 24AA512T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA512T-I/ST often in real-time on the comparison pages.
What if I can't find stock of 24AA512T-I/ST?
You can fill out our help required form which you can use to request a quote for 24AA512T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.