Status: | Active |
---|---|
Series: | 24AA32A |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
598
in stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
5,571
in stock
|
Buy Now | |
Micros
from US$0.49
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
598
in stock
|
Buy Now | |
element14
from US$0.48
|
598
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation down to 1.7V for24AA32A devices |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
24AA32A/24LC32A 32-Kbit I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx32A Devices |
IBIS Model - 24xx32A Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
32K, 4K X 8 1.8V SERIAL EE IND | Microchip Technology |
Serial EEPROM, 2-Wire/I2C, 32Kbit (4k x 8bit), 1.8÷5.5V, -40÷85°C | Micros |
Serial Eeprom, 32Kbit, 400Khz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8 | element14 |
EEPROM ser 1,7V 4kx8 SO8 | Schukat Electronic |
IC: EEPROM memory | Transfer Multisort Elektronik |
24AA32A Series 32 Kbit (4K X 8) 5.5 V Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a 24AA32A-I/SN?
Additional datasheets, footprints and schematics for 24AA32A-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA32A-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA32A-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA32A-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA32A-I/SN fall under?
The 24AA32A-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA32A-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA32A-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA32A-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA32A-I/SN have stock available?
Authorised distributors including Microchip Technology, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for 24AA32A-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA32A-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA32A-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA32A-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.