Status: | Active |
---|---|
Series: | 24AA32AF |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Microchip Technology
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation down to 1.7V |
Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Packages with 3 Address Pins are Cascadable upto Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 5 ms max. |
Self-Timed Erase/Write Cycle |
32-Byte Page Write Buffer |
Hardware Write-Protect for 1/4 Array(C00h-FFFh) |
ESD Protection > 4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
Factory Programming Available |
Density (Organization) | 32K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 24xx32AF Devices |
IBIS Model - 24xx32AF Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 32Kbit, -40 To 85Deg C | Newark Electronics |
24AA32AF Series 32 Kb 1.7 V 400 kHz Surface Mount Iâ–“C EEPROM - TQFN-8 | Future Electronics |
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
32K 2-Wire Serial EEPROM | Microchip Technology |
Microchip 24AA32AFT-I/MNY EEPROM Memory, 32kb, 3500ns, 1.7 to 5.5 V 8-Pin TDFN | Microchip Technology Inc. 24AA32AFT-I/MNY | RS Americas |
EEPROM, 32KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 24AA32AFT-I/MNY?
Additional datasheets, footprints and schematics for 24AA32AFT-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24AA32AFT-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA32AFT-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA32AFT-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA32AFT-I/MNY fall under?
The 24AA32AFT-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA32AFT-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA32AFT-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA32AFT-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA32AFT-I/MNY have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 24AA32AFT-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA32AFT-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24AA32AFT-I/MNY?
You can fill out our help required form which you can use to request a quote for 24AA32AFT-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.