Status: | Active |
---|---|
Series: | 24AA256 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
2,126
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,126
in stock
|
Buy Now | |
element14
from US$1.13
|
2,126
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Microchip Technology
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
32K x 8 (256Kbit) |
64-Byte Page Write Buffer |
Page Write Time 5 ms Max. |
Hardware Write-Protect Pin |
Factory Programming Available |
Operating voltage 1.7V to 5.5V |
Read current 400 uA, max. |
Standby current 1 uA, max. |
Cascadable up to Eight Devices |
100 kHz and 400 kHz Clock Compatible |
Pb-Free and RoHS Compliant |
Density (Organization) | 256K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 64 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIJ |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2100) |
Board Design Files |
---|
Verilog Model - 24xx256 Devices |
IBIS Model - 24xx256 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1244 |
Shipping Weight (kg) | 0.379048 |
Lead Count | 8 |
Package Type | SOIJ |
Package Width or Size | .208in |
Soldering Composition | Matte Tin |
Serial Eeprom, 256Kbit, 400Khz, Soij-8 | Newark Electronics |
SERIAL EEPROM, 256KBIT, 400KHZ, SOIJ-8 | element14 |
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIJ T/R | Avnet America |
256K, 32K X 8, 1.8V SER EE IND | Microchip Technology |
256K, 32K X 8, 1.8V SER EE IND8 SOIJ .208in T/R | Microchip Technology Inc. 24AA256T-I/SM | RS Americas |
Where can I find additional details, specifications and documents for a 24AA256T-I/SM?
Additional datasheets, footprints and schematics for 24AA256T-I/SM are listed on our Part Details page. You can also find images and similar parts to 24AA256T-I/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA256T-I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA256T-I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA256T-I/SM fall under?
The 24AA256T-I/SM is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA256T-I/SM when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA256T-I/SM you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA256T-I/SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA256T-I/SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for 24AA256T-I/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA256T-I/SM often in real-time on the comparison pages.
What if I can't find stock of 24AA256T-I/SM?
You can fill out our help required form which you can use to request a quote for 24AA256T-I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.