Status: | Active |
---|---|
Series: | 24AA16 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3,300
in stock
|
Buy Now | |
element14
from US$0.36
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,193
in stock
|
Buy Now | |
Avnet Silica
-
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Microchip Technology
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Single supply with operation down to 1.7V |
Low-power CMOS technology |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz (2.5V) and 400 kHz clock compatibility |
Page write time 5 ms max. |
More than 1 million erase/write cycles |
Data retention > 200 years |
Density (Organization) | 16K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Full Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
16K I2C Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 24xx16 Devices |
IBIS Model - 24xx16 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 24AA16T-I/SN | Newark Electronics |
24AA16 Series 16 Kbit (2K x 8) 5.5 V Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM, 16KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Silica |
16K, 2K X 8 1.8V SERIAL EE | Microchip Technology |
16K, 2K X 8 1.8V SERIAL EE, IND8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. 24AA16T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24AA16T-I/SN?
Additional datasheets, footprints and schematics for 24AA16T-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA16T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA16T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA16T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA16T-I/SN fall under?
The 24AA16T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA16T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA16T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA16T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA16T-I/SN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 24AA16T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA16T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA16T-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA16T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.