Status: | Active |
---|---|
Series: | 24AA04H |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
20,099
in stock
|
Buy Now | |
Microchip Technology
from US$0.24
|
30,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
20,099
in stock
|
Buy Now | |
element14
from US$0.32
|
20,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Supply with Operation Down to 1.7V |
Low-Power CMOS Technology |
2-Wire Serial Interface, I2Câ„¢ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
Hardware Write-Protect for Half-Array (100h-1FFh) |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 years |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Upper Half |
Endurance | 1,000,000 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
Verilog Model - 24xx04H Devices |
IBIS Model - 24xx04H Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
4k w/half array protection, 1.8V | Microchip Technology |
Eeprom, 4Kbit, I2C, 400Khz, Sot-23-5 | Newark Electronics |
EEPROM, 4KBIT, I2C, 400KHZ, SOT-23-5 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-I2C 4K-bit 2Block x 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R | Avnet America |
4K, 512 X 8 1.8V SERIAL EE, IND, 1/2 ARRAY WP5 SOT-23 T/R | Microchip Technology Inc. 24AA04HT-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24AA04HT-I/OT?
Additional datasheets, footprints and schematics for 24AA04HT-I/OT are listed on our Part Details page. You can also find images and similar parts to 24AA04HT-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA04HT-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA04HT-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA04HT-I/OT fall under?
The 24AA04HT-I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA04HT-I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA04HT-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA04HT-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA04HT-I/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 24AA04HT-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA04HT-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24AA04HT-I/OT?
You can fill out our help required form which you can use to request a quote for 24AA04HT-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.