Status: | Active |
---|---|
Series: | 24AA02E48 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,225
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
31,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
6,832
in stock
|
Buy Now | |
element14
from US$0.34
|
6,832
in stock
|
Buy Now | |
Farnell
from US$0.34
|
6,832
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,300
in stock
|
Buy Now | |
Avnet Silica
-
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pre-programmed Globally Unique, 48-bit Node Address |
Compatible with EUI-48™ and EUI-64™ |
Single Supply with Operation Down to 1.7V |
Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 µA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
8-Byte Page Write Buffer |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Factory Programming Available |
Packages include 8-lead SOIC and 5-lead SOT-23 |
Pb-free and RoHS Compliant |
Temperature Ranges:- Industrial (I): -40°C to +85°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Half Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
IBIS Model - 24xx02 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K, 256 X 8 1.8V SERIAL EE | Microchip Technology |
Eeprom, 2Kbit, I2C, 400Khz, Soic-8 | Newark Electronics |
EEPROM, 2KBIT, I2C, 400KHZ, SOIC-8 | element14 |
24AA02 Series 2 Kbit (256 x 8) 5.5 V Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
2K, 256 X 8 1.8V SERIAL EE, IND | RS |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Silica |
2K, 256 X 8 1.8V SERIAL EE, IND8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. 24AA02E48T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24AA02E48T-I/SN?
Additional datasheets, footprints and schematics for 24AA02E48T-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA02E48T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA02E48T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA02E48T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA02E48T-I/SN fall under?
The 24AA02E48T-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA02E48T-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA02E48T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA02E48T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA02E48T-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 24AA02E48T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA02E48T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA02E48T-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA02E48T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.