Status: | Active |
---|---|
Series: | 24AA025E64 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
17,235
in stock
|
Buy Now | |
element14
from US$0.36
|
17,235
in stock
|
Buy Now | |
Farnell
from US$0.33
|
17,235
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
14,495
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pre-programmed Globally Unique 64-bit Node Address |
Compatible with EUI-64™ |
Single Supply with Operation Down to 1.7V |
3 Address Pins - cascade up to 8 I2C™Compatible devices |
Low-Power CMOS Technology- Read current 1 mA, max.- Standby current 1 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
Page Write Buffer- 16-byte page |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Factory Programming Available |
Available Packages- 8-lead SOIC and 6-lead SOT-23 |
Pb-free and RoHS Compliant |
Temperature Ranges:- Industrial (I): -40°C to +85°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Half Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
IBIS Model - 24xx025 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6 | Newark Electronics |
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6 | element14 |
2K, 256 X 8 1.8V SERIAL EE EUI64, IND | Microchip Technology |
Serial EEPROM,I2C 2K,256 x 8,EUI 64,16By | RS |
EEPROM Memory IC 2Kb (256 x 8) I▓C 400kHz 900ns SOT-23-6 | Future Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 6-Pin SOT-23 T/R | Avnet America |
Microchip 24AA025E64T-I/OT Serial EEPROM Memory,2kbit,1.7 to 5.5V 6-Pin SOT-23 | Microchip Technology Inc. 24AA025E64T-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24AA025E64T-I/OT?
Additional datasheets, footprints and schematics for 24AA025E64T-I/OT are listed on our Part Details page. You can also find images and similar parts to 24AA025E64T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA025E64T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA025E64T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA025E64T-I/OT fall under?
The 24AA025E64T-I/OT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA025E64T-I/OT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA025E64T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA025E64T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA025E64T-I/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for 24AA025E64T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA025E64T-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24AA025E64T-I/OT?
You can fill out our help required form which you can use to request a quote for 24AA025E64T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.