Status: | Active |
---|---|
Series: | 24AA025E48 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
21,525
in stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
500,300
in stock
|
Buy Now | |
element14
from US$0.35
|
146,835
in stock
|
Buy Now | |
Farnell
from US$0.35
|
146,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
29,563
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
17,292
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,471
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,387
in stock
|
Buy Now | |
Micros
from US$0.42
|
2,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Compatible with EUI-48™ and EUI-64™ |
Single Supply with Operation Down to 1.7V |
Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
Page Write Buffer:- 16-byte page |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Factory Programming Available |
Available Packages:- 8-lead SOIC and 6-lead SOT-23 |
Pb-free and RoHS Compliant |
Temperature Ranges:- Industrial (I): -40°C to +85°C |
Up to 3 Address Pins |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Half Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
IBIS Model - 24xx025 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
24AA025E48 device, which will be a pre-prog. version of the 24AA024H (DFAX7). | Microchip Technology |
SERIAL EEPROM, 2KBIT, 400KHZ, SOT-23-6 | element14 |
2KBit EEPROM 256x8 1.8V I2C SOT23-6 | RS |
Serial Eeprom, 2Kbit, 400Khz, Sot-23-6 | Newark Electronics |
24AA025E48 Series 2 Kb (256 x 8) 5.5 V 400 kHz I2C Serial EEPROM - SOT-23-6 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
Microchip EEPROM I²C 256 x 16 Bit SOT-23 | Distrelec |
Serial EEPROM w/ Node ID, 2-Wire/I2C, 2Kbit (256 x 8bit), 1.7÷5.5V, -40÷85°C | Micros |
EEPROM, Serial I2C 2 Kbit, 2 BLK (128 x 8bit), 400 kHz, 6 Pins, SOT-23 | EBV Elektronik |
2K, 256 X 8 1.8V SERIAL EE, IND, 6 SOT-23 2x3mm T/R | Microchip Technology Inc. 24AA025E48T-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a 24AA025E48T-I/OT?
Additional datasheets, footprints and schematics for 24AA025E48T-I/OT are listed on our Part Details page. You can also find images and similar parts to 24AA025E48T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA025E48T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA025E48T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA025E48T-I/OT fall under?
The 24AA025E48T-I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA025E48T-I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA025E48T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA025E48T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA025E48T-I/OT have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 24AA025E48T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA025E48T-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24AA025E48T-I/OT?
You can fill out our help required form which you can use to request a quote for 24AA025E48T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.