Status: | Active |
---|---|
Series: | 24AA025E48 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.34
|
1,700
in stock
|
Buy Now | |
Microchip Technology
from US$0.30
|
14,808
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
6,381
in stock
|
Buy Now | |
element14
from US$0.38
|
6,381
in stock
|
Buy Now | |
Farnell
from US$0.36
|
6,381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
211
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,700
in stock
|
Buy Now | |
Avnet Silica
-
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now |
Compatible with EUI-48™ and EUI-64™ |
Single Supply with Operation Down to 1.7V |
Low-Power CMOS Technology:- Read current 1 mA, max.- Standby current 1 uA, max. |
2-Wire Serial Interface, I2C™ Compatible |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Clock Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
Page Write Buffer:- 16-byte page |
ESD Protection >4,000V |
More than 1 Million Erase/Write Cycles |
Data Retention >200 Years |
Factory Programming Available |
Available Packages:- 8-lead SOIC and 6-lead SOT-23 |
Pb-free and RoHS Compliant |
Temperature Ranges:- Industrial (I): -40°C to +85°C |
Up to 3 Address Pins |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Half Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 24xx025 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
24AA025E48 device, which will be a pre-prog. version of the 24AA024H (DFAX7). | Microchip Technology |
Eeprom, 2Kbit, I2C, Soic-8 | Newark Electronics |
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8 | element14 |
24AA025E48 Series 2 Kb (256 x 8) 400 kHz 5.5 V SMT I2C Serial EEPROM - SOIC-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM, Serial I2C 2 Kbit, 2 BLK (128 x 8bit), 400 kHz, 8 Pins, NSOIC | EBV Elektronik |
2K, 256 X 8 1.8V SERIAL EE, IND, 8 SOIC 3.90mm (.150 inch) TUBE | Microchip Technology Inc. 24AA025E48-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 24AA025E48-I/SN?
Additional datasheets, footprints and schematics for 24AA025E48-I/SN are listed on our Part Details page. You can also find images and similar parts to 24AA025E48-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA025E48-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA025E48-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA025E48-I/SN fall under?
The 24AA025E48-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 24AA025E48-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA025E48-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA025E48-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA025E48-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 24AA025E48-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA025E48-I/SN often in real-time on the comparison pages.
What if I can't find stock of 24AA025E48-I/SN?
You can fill out our help required form which you can use to request a quote for 24AA025E48-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.