Status: | Active |
---|---|
Series: | 24AA024 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
112
in stock
|
Buy Now | |
element14
from US$0.39
|
112
in stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
64
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation from 1.7V to 5.5V |
Low-power CMOS technology: |
2-wire serial interface, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz clock compatibility |
Page write time 5 ms maximum |
Self-timed erase/write cycle |
16-byte page write buffer |
Hardware write-protect |
More than 1 million erase/write cycles |
Data retention >200 years |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
IBIS Model - 24xx024 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 2Kbit, I2C, 400Khz, Tdfn-8 | Newark Electronics |
EEPROM, 2KBIT, I2C, 400KHZ, TDFN-8 | element14 |
2K SEEPROM Addressable Memory Device | Microchip Technology |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
2K, 256 X 8 SERIAL EE, 1.8V IND | Microchip Technology Inc. 24AA024T-I/MNY | RS Americas |
Where can I find additional details, specifications and documents for a 24AA024T-I/MNY?
Additional datasheets, footprints and schematics for 24AA024T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24AA024T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA024T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA024T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA024T-I/MNY fall under?
The 24AA024T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA024T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA024T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA024T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA024T-I/MNY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet America have stock available or on a lead time for 24AA024T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA024T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24AA024T-I/MNY?
You can fill out our help required form which you can use to request a quote for 24AA024T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.