Status: | Active |
---|---|
Series: | 24AA01 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
23,450
in stock
|
Buy Now | |
Microchip Technology
from US$0.21
|
692,716
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
108,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
108,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
38,920
in stock
|
Buy Now | |
element14
from US$0.27
|
23,450
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
2,980
in stock
|
Buy Now | |
Micros
from US$0.31
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
946
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single supply with operation down to 1.7V for 24AAXX devices, 2.5V for 24LCXX devices |
Low-power CMOS technology - Read current 1 mA, typical - Standby current 1 µA, typical (I-temp) |
2-wire serial interface, I2Câ„¢ compatible |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz compatibility |
Page write time 3 ms, typical |
More than 1 million erase/write cycles |
Data retention >200 years |
Factory programmable available |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
24AA01/24LC01B/24FC01 1K I2C Serial EEPROM |
Board Design Files |
---|
Verilog Model - 24xx01 Devices |
IBIS Model - 24xx01 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
1K, 128 X 8 1.8V SERIAL EE, IND | Microchip Technology |
1K, 128 X 8 1.8V Serial Ee, Ind Rohs Compliant: Yes |Microchip 24AA01T-I/OT | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R | Avnet America |
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5 | element14 |
24AA01 Series 1 Kbit (128 x 8) 5.5 V Surface Mount I2C Serial EEPROM - SOT-23-5 | Future Electronics |
Microchip 24AA01T-I/OT Serial EEPROM Memory,1kb,3500ns,1.7 to 5.5V 5-Pin SOT-23 | Microchip Technology Inc. 24AA01T-I/OT | RS Americas |
Serial EEPROM, 2-Wire/I2C, 1Kbit (128 x 8bit), 1.7÷5.5V, -40÷85°C | Micros |
IC: EEPROM memory | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 24AA01T-I/OT?
Additional datasheets, footprints and schematics for 24AA01T-I/OT are listed on our Part Details page. You can also find images and similar parts to 24AA01T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA01T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA01T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA01T-I/OT fall under?
The 24AA01T-I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA01T-I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA01T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA01T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA01T-I/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for 24AA01T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA01T-I/OT often in real-time on the comparison pages.
What if I can't find stock of 24AA01T-I/OT?
You can fill out our help required form which you can use to request a quote for 24AA01T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.