Status: | Active |
---|---|
Series: | 24AA014 |
RoHS: | Compliant |
Prices starting from US$0.34
Single-supply with operation down to 1.7V |
Low-power CMOS technology |
Hardware write protection for entire array |
100 kHz and 400 kHz clock compatibility |
Page write buffer for up to 16 bytes |
5 ms max. write cycle time |
1,000,000 erase/write cycles |
ESD protection > 4,000V |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
IBIS Model - 24xx014 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
1K, 128 X 8 Serial Ee, 1.8V Ind 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip 24AA014T-I/MNY | Newark Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
1K SEEPROM Addressable Memory Device | Microchip Technology |
1K, 128 X 8 SERIAL EE, 1.8V IND | Microchip Technology Inc. 24AA014T-I/MNY | RS Americas |
1K, 128 X 8 SERIAL EE, 1.8V IND | Farnell |
Where can I find additional details, specifications and documents for a 24AA014T-I/MNY?
Additional datasheets, footprints and schematics for 24AA014T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 24AA014T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24AA014T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24AA014T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24AA014T-I/MNY fall under?
The 24AA014T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24AA014T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24AA014T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 24AA014T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24AA014T-I/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 24AA014T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24AA014T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 24AA014T-I/MNY?
You can fill out our help required form which you can use to request a quote for 24AA014T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.