Status: | Active |
---|---|
Series: | 24LC65 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
Avnet America
from US$2.27
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
-
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.53
|
-
|
Buy Now | |
Farnell
from US$2.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Operating Range: 1.8V to 6.0V - Peak write current 3 mA at 6.0V - Maximum read current 150 µA at 6.0V - Standby current 1 µA, typical |
Industry Standard Two-Wire Bus Protocol I2C™ Compatible |
8-Byte Page, or Byte modes Available |
2 ms Typical Write Cycle Time, Byte or Page |
64-Byte Input Cache for Fast Write Loads |
Up to 8 devices may be connected to the same bus for up to 512K bits total memory |
Including 100 kHz (1.8V = Vcc < 4.5V) and 400 kHz (4.5V = VCC = 6.0V) Compatibility |
Programmable Block Security Options |
Programmable Endurance Options |
Schmitt Trigger, Filtered Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
Self-Timed Erase and Write Cycles |
Power-on/off Data Protection Circuitry |
Endurance: - 10,000,000 E/W cycles for a High Endurance Block - 1,000,000 E/W cycles for a Standard Endurance Block |
Electrostatic Discharge Protection > 4000V |
Data Retention > 200 years |
Density (Organization) | 64K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1M/10M |
Data Retention (Years) | 0 |
Battery Backup | False |
Data Sheets |
---|
24AA65/24LC65/24C65 Data Sheet |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
EEPROM Serial I2C 64Kbit 8K X 8 2.5V to 6V 8-Pin PDIP Tube | Avnet America |
Microchip 24LC65/P Serial EEPROM Memory, 64kbit, 900ns, 2.5 to 6 V 8-Pin PDIP | Microchip Technology Inc. 24LC65/P | RS Americas |
Serialaccess EEPROM,24LC65P 8kx8bit 64kb | RS |
64K, 8K X 8 , 2.5V Smart Ser Rohs Compliant: Yes |Microchip 24LC65/P | Newark Electronics |
EEPROM - Smart Serial - 64 Kb (8K x 8) - 2.5V/3.3V/5V - IC - 400 kHz - 8-Pin D | Future Electronics |
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a 24LC65/P?
Additional datasheets, footprints and schematics for 24LC65/P are listed on our Part Details page. You can also find images and similar parts to 24LC65/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24LC65/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC65/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24LC65/P fall under?
The 24LC65/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 24LC65/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC65/P you can contact the distributor directly for product support, shipping queries etc.
Is the 24LC65/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 24LC65/P have stock available?
Authorised distributors including Avnet America, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 24LC65/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24LC65/P often in real-time on the comparison pages.
What if I can't find stock of 24LC65/P?
You can fill out our help required form which you can use to request a quote for 24LC65/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.