24LC21/SN Memory by Microchip Technology

1Kb I2C Serial EEPROM for DDC1™/DDC2™ Monitor Identification

Status: Not Recommended
Series: 24LC21
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Density (Organization) 1K bits (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 400 kHz
Page Size (bytes) 0
Write Protected False

Resources


Application Notes
AN974 - Interfacing I2C™ Serial EEPROMs to PICmicro® Microcontrollers
AN976 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC16 Devices
AN979 - Interfacing I2C™ Serial EEPROMs to PIC18 Devices
AN982 - Interfacing I2C Serial EEPROMs to PIC10 and PIC12 Devices
AN989 - Using the MSSP Module to Interface I2C? Serial EEPROMs with PIC18 Devices
AN991 - Using the C18 Compiler and the MSSP to Interface I2C™ EEPROMs with PIC18 Devices
AN997 - Using the C18 Compiler to Interface I2C? Serial EEPROMs with PIC18 Devices
AN1019 - EEPROM Endurance Tutorial
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices
AN1079 - Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
AN1100 - Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
AN1113 - Using C and a Hardware Module to Interface 8051 MCUs with I2C Serial EEPROMs
AN1147 - Interfacing 8051 MCUs with I2C Serial EEPROMs
AN1190 - Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1195 - Using C to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.25
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

Serial Eeprom, 1Kbit, 400Khz, Soic-8 | Newark Electronics
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N | Avnet America
1K 2.5V DUAL MODE SERIAL EEPROM | Microchip Technology Inc. 24LC21/SN | RS Americas
IC, EEPROM, 1KBIT, I2C, 400KHZ, SOIC-8 | element14
EEPROM, 1KBIT, 0 TO 70DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24LC21/SN?

Additional datasheets, footprints and schematics for 24LC21/SN are listed on our Part Details page. You can also find images and similar parts to 24LC21/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24LC21/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24LC21/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24LC21/SN fall under?

The 24LC21/SN is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to 24LC21/SN when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24LC21/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 24LC21/SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 24LC21/SN have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 24LC21/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24LC21/SN often in real-time on the comparison pages.

What if I can't find stock of 24LC21/SN?

You can fill out our help required form which you can use to request a quote for 24LC21/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay