Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1191793-3,
244520-000 |
Material | Low Fire Hazard Material |
---|---|
Adhesive Pre-Coat | No |
Material Code | 100 |
Material Systems Code | 100 |
Lipped | Yes |
Cable Diameter Range | 7.1 – 16mm, 7.1 – 17in |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .31 in, .35 in, .3 in, .43 in, .433 in, .39 in, 8 mm, 9 mm |
Approved Standards | BR1326 listed Class G, BS-G-198-5-DF, VG95343 Part 28, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 |
Zugelassene Standards | VG95343 Part 28, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Adhesive Options | /180 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-100-01-0 | Sager |
Where can I find additional details, specifications and documents for a 244520-000?
Additional datasheets, footprints and schematics for 244520-000 are listed on our Part Details page. You can also find images and similar parts to 244520-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 244520-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 244520-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 244520-000 fall under?
The 244520-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 244520-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 244520-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 244520-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 244520-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 244520-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 244520-000 often in real-time on the comparison pages.
What if I can't find stock of 244520-000?
You can fill out our help required form which you can use to request a quote for 244520-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.