Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.01
|
2,170
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
2,170
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,170
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
TE Store
from US$4.69
|
-
|
Buy Now | |
Sager
from US$1.66
|
-
|
Buy Now | |
Farnell
from US$3.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Height | .29in, 7.36mm |
Length | 22.35mm, .88in |
Voltage Rating | 40VDC |
Low Profile | Yes |
Housing Color | Blue |
Housing Material | Polyester GF |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 14 |
Product Type | Switch |
Sealed | Yes |
Actuator Style | Rocker (Top Actuated) |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Dip Switches/Sip Switches 8 Pos Lo Prof Sld |Amp Te Connectivity 2-435668-8 | Newark Electronics |
DIP Switches/SIP Switches 8 POS LO PROF SLD | Rapid Electronics |
8 Position SPST Rocker Sealed 2.54 mm Centerline Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 8 Recessed Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
DIP Switch, 8 POS, Low Profile | TE Connectivity 2-435668-8 | RS Americas |
Special Order: DIP SW 8 POSN W/TAPE AU Dip Switch | Part Number: 2-435668-8 | Internal Number: 2-435668-8 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 8 POS LO PROF SLD | Sager |
Where can I find additional details, specifications and documents for a 2-435668-8?
Additional datasheets, footprints and schematics for 2-435668-8 are listed on our Part Details page. You can also find images and similar parts to 2-435668-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-435668-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-435668-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-435668-8 fall under?
The 2-435668-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-435668-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-435668-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-435668-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-435668-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 2-435668-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-435668-8 often in real-time on the comparison pages.
What if I can't find stock of 2-435668-8?
You can fill out our help required form which you can use to request a quote for 2-435668-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.