Status: | Unknown |
---|---|
Series: | 2410 Series |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Socket |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 2410 Series |
SVHC | Lead (15-Jan-2019) |
Body Plating | Tin |
Connector Mounting Orientation | PCB |
Connector Type | USB A |
Contact Resistance | 30mohm |
Current Rating | 1A |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1500 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
Terminal Plating | Tin |
Voltage Rating VAC | 30V |
USB 2.0, TYPE A RECEPTACLE, SMT RT ANGLE | element14 |
Horizontal USB chassis socket Type A SMT | RS |
USB chassis socket type A, angular version, for PCB, (SMT) | Lumberg 2410 06 | RS Americas |
USB CONNECTOR, 2.0 TYPE A | Farnell |
Usb Connector, 2.0 Type A, Rcpt, 4Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 2410 06?
Additional datasheets, footprints and schematics for 2410 06 are listed on our Part Details page. You can also find images and similar parts to 2410 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410 06 fall under?
The 2410 06 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2410 06 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2410 06 have stock available?
Authorised distributors including element14, RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 2410 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410 06 often in real-time on the comparison pages.
What if I can't find stock of 2410 06?
You can fill out our help required form which you can use to request a quote for 2410 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.