24-120F60DF Switches, Relays & Solenoids by Amperite

SOLID STATE FLASHER SPST-NO 60FPM 120V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
398 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
22 units
Buy Now
Logo for Electro Sonic Electro Sonic
22 units
Buy Now
Logo for Newark Electronics Newark Electronics
11 units
Buy Now
Logo for element14 element14
11 units
Buy Now
Logo for Relay Specialties Relay Specialties
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Relay Mounting Panel Socket
Load Current 2A
Operating Voltage Min -
Operating Voltage Max -
Switching Mode -
Timer Functions Repeat Cycle
Control Voltage AC Min 24V
Contact Current 2A

Alternative Descriptions

FlasherSSCur-Rtg 2A24-120V AC/DC 60 FPM 2, DF Series | RS Americas
Time Delay Relay - Flasher - 24 to 120VAC/24 to 120VDC - 2A - 60 FPM - 0.250 in Flat Blade - Surface Mounting. | Onlinecomponents.com
Solid State Flasher Spst-No, 60Fpm, 120V | Newark Electronics
SOLID STATE FLASHER SPST-NO, 60FPM, 120V | Farnell
Flasher, solid state analogcircuitry, universal input 24to 120V AC and DC, 2A load | Relay Specialties

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24-120F60DF?

Additional datasheets, footprints and schematics for 24-120F60DF are listed on our Part Details page. You can also find images and similar parts to 24-120F60DF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24-120F60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24-120F60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24-120F60DF fall under?

The 24-120F60DF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 24-120F60DF when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24-120F60DF you can contact the distributor directly for product support, shipping queries etc.

Is the 24-120F60DF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24-120F60DF have stock available?

Authorised distributors including RS Americas, Onlinecomponents.com, Electro Sonic, Newark Electronics and Farnell have stock available or on a lead time for 24-120F60DF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24-120F60DF often in real-time on the comparison pages.

What if I can't find stock of 24-120F60DF?

You can fill out our help required form which you can use to request a quote for 24-120F60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay