Status: | Active |
---|---|
Series: | 23LCV512 |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
684
in stock
|
Buy Now | |
Microchip Technology
from US$1.74
|
5,040
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
684
in stock
|
Buy Now | |
element14
from US$2.08
|
684
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
167
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SPI-compatible Bus Interface - 20 MHz Clock rate - SPI/SDI Mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 3.6V, 20 MHz - Standby Current: 4 uA Max. at +85°C |
Unlimited read and write cycles |
Zero write time |
64K x 8-bit organization - 32 Byte Page |
Battery-backed SRAM Support via Vbat Pin - Automatic switchover to Vbat |
Sequential Mode reads and writes |
High Reliability |
Temperature Ranges Supported: -40C to +85C |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Density (Organization) | 512K bits |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 20 |
Bus Modes | SPI,SDI |
Battery Backup | True |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 23LCV512 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
I-temp 512kb VBAT SPI SRAM, 2.5-5.5V | Microchip Technology |
Sram, Serial, 512Kb, 2.5-5.5V, 8Tssop | Newark Electronics |
SRAM, SERIAL, 512KB, 2.5-5.5V, 8TSSOP | element14 |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM Chip Sync Dual 512K-Bit 8-Pin TSSOP Tube | Avnet Silica |
512K, 2.5V SPI SERIAL SRAM, Vbat | Future Electronics |
512K, 2.5V SPI SERIAL SRAM, Vbat8 TSSOP 4.4mm TUBE | Microchip Technology Inc. 23LCV512-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a 23LCV512-I/ST?
Additional datasheets, footprints and schematics for 23LCV512-I/ST are listed on our Part Details page. You can also find images and similar parts to 23LCV512-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23LCV512-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23LCV512-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23LCV512-I/ST fall under?
The 23LCV512-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23LCV512-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23LCV512-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 23LCV512-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23LCV512-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 23LCV512-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23LCV512-I/ST often in real-time on the comparison pages.
What if I can't find stock of 23LCV512-I/ST?
You can fill out our help required form which you can use to request a quote for 23LCV512-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.