Status: | Active |
---|---|
Series: | 23LCV512 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
235
in stock
|
Buy Now | |
Microchip Technology
from US$1.75
|
2,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
69
in stock
|
Buy Now | |
element14
from US$2.11
|
39
in stock
|
Buy Now | |
Farnell
from US$1.94
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
6
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI-compatible Bus Interface - 20 MHz Clock rate - SPI/SDI Mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 3.6V, 20 MHz - Standby Current: 4 uA Max. at +85°C |
Unlimited read and write cycles |
Zero write time |
64K x 8-bit organization - 32 Byte Page |
Battery-backed SRAM Support via Vbat Pin - Automatic switchover to Vbat |
Sequential Mode reads and writes |
High Reliability |
Temperature Ranges Supported: -40C to +85C |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Density (Organization) | 512K bits |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 20 |
Bus Modes | SPI,SDI |
Battery Backup | True |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
IBIS Model - 23LCV512 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
I-temp 512kb VBAT SPI SRAM, 2.5-5.5V | Microchip Technology |
Serial SRAM,SPI 512K,battery,SDI PDIP 8 | RS |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM, SERIAL, 512KB, 2.5-5.5V, 8PDIP | element14 |
512K, 2.5V Spi Serial Sram, Vbat 8 Pdip .300In Tube Rohs Compliant: Yes |Microchip 23LCV512-I/P | Newark Electronics |
23LCV512 Series 512 Kb (64 K x 8) 20 MHz Through Hole SPI Serial SRAM - DIP-8 | Future Electronics |
SRAM Chip Sync Single 3.3V/5V 512K-Bit 64K x 8 25ns 8-Pin PDIP Tube | Avnet America |
512K, 2.5V SPI SERIAL SRAM, Vbat8 PDIP .300in TUBE | Microchip Technology Inc. 23LCV512-I/P | RS Americas |
Where can I find additional details, specifications and documents for a 23LCV512-I/P?
Additional datasheets, footprints and schematics for 23LCV512-I/P are listed on our Part Details page. You can also find images and similar parts to 23LCV512-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23LCV512-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23LCV512-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23LCV512-I/P fall under?
The 23LCV512-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23LCV512-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23LCV512-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 23LCV512-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23LCV512-I/P have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 23LCV512-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23LCV512-I/P often in real-time on the comparison pages.
What if I can't find stock of 23LCV512-I/P?
You can fill out our help required form which you can use to request a quote for 23LCV512-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.