Status: | Active |
---|---|
Series: | 23LCV1024 |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
68
in stock
|
Buy Now | |
Microchip Technology
from US$2.46
|
2,712
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
499
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Farnell
from US$2.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI-compatible Bus Interface - 20 MHz Clock rate - SPI/SDI Mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 3.6V, 20 MHz - Standby Current: 4 ?A Max. at +85°C |
Unlimited read and write cycles |
Zero write time |
128K x 8-bit organization - 32 Byte Page |
Battery-backed SRAM Support via Vbat Pin - Automatic switchover to Vbat |
Sequential Mode reads and writes |
High Reliability |
Temperature Ranges Supported: -40C to +85C |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Density (Organization) | 1024K bits |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 20 |
Bus Modes | SPI,SDI |
Battery Backup | True |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
Verilog Model - 23LCV1024 Device |
IBIS Model - 23LCV1024 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
I-temp 1Mb VBAT SPI SRAM, 2.5-5.5V | Microchip Technology |
SRAM Chip Sync Single 3.3V/5V 1M-bit 128K x 8 25ns 8-Pin PDIP Tube | Future Electronics |
Serial SRAM,SPI 1Mb,battery,SDI PDIP 8 | RS |
IC: SRAM memory | Transfer Multisort Elektronik |
Sram, 1Mbit, 64K X 8Bit, Dip-8 | Newark Electronics |
SRAM Chip Sync Single 1M-Bit 128K x 8 25ns 8-Pin PDIP Tube | Avnet America |
1024K, 2.5V SPI SERIAL SRAM, Vbat8 PDIP .300in TUBE | Microchip Technology Inc. 23LCV1024-I/P | RS Americas |
SRAM, SERIAL, 1MBIT, 2.5-5.5V, 8PDIP | element14 |
Where can I find additional details, specifications and documents for a 23LCV1024-I/P?
Additional datasheets, footprints and schematics for 23LCV1024-I/P are listed on our Part Details page. You can also find images and similar parts to 23LCV1024-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23LCV1024-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23LCV1024-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23LCV1024-I/P fall under?
The 23LCV1024-I/P is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 23LCV1024-I/P when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23LCV1024-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 23LCV1024-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23LCV1024-I/P have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 23LCV1024-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23LCV1024-I/P often in real-time on the comparison pages.
What if I can't find stock of 23LCV1024-I/P?
You can fill out our help required form which you can use to request a quote for 23LCV1024-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.