Status: | Active |
---|---|
Series: | 23LC1024 |
RoHS: | Compliant |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
500
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Microchip Technology
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI-Compatible Bus Interface: - 20 MHz Clock rate - SPI/SDI/SQI mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 5.5V, 20 MHz - Standby Current: 4 µA at +85°C |
Unlimited Read and Write Cycles |
Zero Write Time |
128K x 8-bit Organization: - 32-byte page |
Byte, Page and Sequential mode for Reads and Writes |
High Reliability |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Temp Range: -40°C to +85°C |
Density (Organization) | 1024 Kbits |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 0 |
Bus Modes | SPI,SDI,SQI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 23xx1024 Devices |
IBIS Model - 23LC1024 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
Sram, 1Mbit, Spi/Sdi/Sqi, 20Mhz, Soic-8 | Newark Electronics |
23LC1024 Series 1 Mb (128 K x 8) 20 MHz SMT SPI Serial SRAM - SOIC-8 | Future Electronics |
SRAM Chip Sync Dual 3.3V/5V 1M-Bit 128K x 8 25ns 8-Pin SOIC N T/R | Avnet America |
I-temp 1Mb SPI SRAM, 2.5-5.5V | Microchip Technology |
1024K, 2.5V SPI SERIAL SRAM, SQI | Microchip Technology Inc. 23LC1024T-I/SN | RS Americas |
SRAM, 1MBIT, SPI/SDI/SQI, 20MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a 23LC1024T-I/SN?
Additional datasheets, footprints and schematics for 23LC1024T-I/SN are listed on our Part Details page. You can also find images and similar parts to 23LC1024T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23LC1024T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23LC1024T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23LC1024T-I/SN fall under?
The 23LC1024T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23LC1024T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23LC1024T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 23LC1024T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23LC1024T-I/SN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 23LC1024T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23LC1024T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 23LC1024T-I/SN?
You can fill out our help required form which you can use to request a quote for 23LC1024T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.