Status: | Unknown |
---|---|
Series: | 23ESA Series |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
563
in stock
|
Buy Now | |
element14
from US$2.05
|
563
in stock
|
Buy Now | |
Farnell
from US$1.95
|
563
in stock
|
Buy Now | |
TE Store
from US$5.52
|
163
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now |
Track Resistance | 22kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESA Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
SVHC | No SVHC (07-Jul-2017) |
Voltage Rating | 500V |
Pot, 22K, 0.4W, Linear | Newark Electronics |
POT, 22K, 0.4W, LINEAR | element14 |
23E 1 turn carbon track pot,22K lin 20mm | RS |
23E 22KA 6.35X50FL B7 Resistance Value: 22K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 22K Ω Carbon Film 20 % .4 W | Part Number: 23ESA223MMF50N | Internal Number: 1624130-1 | TE Connectivity | TE Store |
Rotary Potentiometer, Carbon Element, 22 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Potentiometer Carbon Linear Taper Rotary 22 kOhms Power 0.4W Type 23 Series | TE Connectivity 23ESA223MMF50N | RS Americas |
Where can I find additional details, specifications and documents for a 23ESA223MMF50N?
Additional datasheets, footprints and schematics for 23ESA223MMF50N are listed on our Part Details page. You can also find images and similar parts to 23ESA223MMF50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESA223MMF50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESA223MMF50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESA223MMF50N fall under?
The 23ESA223MMF50N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESA223MMF50N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESA223MMF50N you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESA223MMF50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESA223MMF50N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 23ESA223MMF50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESA223MMF50N often in real-time on the comparison pages.
What if I can't find stock of 23ESA223MMF50N?
You can fill out our help required form which you can use to request a quote for 23ESA223MMF50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.