Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.92
|
No stock
|
Buy Now |
Switching Temperature | 67°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 250VAC/16A 125VAC/15A 250VAC/10A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuating Temperature Max | 67°C |
Contact Configuration | SPST-NC |
Contact Voltage AC Max | 250V |
External Depth | 36.5mm |
External Diameter | 16.2mm |
External Length / Height | 27.5mm |
External Width | 31mm |
Insulation Resistance | 1000Mohm |
No. of Pins | 2Pins, 2 Pin |
Operating Temperature Max | 150°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 7.2mm |
Switch Operation | Off-On |
Switching Current AC Max | 16A |
Where can I find additional details, specifications and documents for a 23ENT234(67/M)?
Additional datasheets, footprints and schematics for 23ENT234(67/M) are listed on our Part Details page. You can also find images and similar parts to 23ENT234(67/M) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ENT234(67/M) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ENT234(67/M) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ENT234(67/M) fall under?
The 23ENT234(67/M) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 23ENT234(67/M) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ENT234(67/M) you can contact the distributor directly for product support, shipping queries etc.
Is the 23ENT234(67/M) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ENT234(67/M) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 23ENT234(67/M).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ENT234(67/M) often in real-time on the comparison pages.
What if I can't find stock of 23ENT234(67/M)?
You can fill out our help required form which you can use to request a quote for 23ENT234(67/M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.