Status: | Active |
---|---|
Series: | 23A512 |
RoHS: | Compliant |
SPI-Compatible Bus Interface: - 20 MHz Clock rate - SPI/SDI/SQI mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 5.5V, 20 MHz - Standby Current: 4 µA at +85°C |
Unlimited Read and Write Cycles |
Zero Write Time |
64K x 8-bit Organization: - 32-byte page |
Byte, Page and Sequential mode for Reads and Writes |
High Reliability |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Temp Range: -40°C to +85°C |
Density (Organization) | 512K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 2.2 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 0 |
Bus Modes | SPI,SDI,SQI |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 23xx512 Devices |
IBIS Model - 23A512 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
I-temp 512kb SPI SRAM, 1.7-2.2V | Microchip Technology |
512K, 1.8V Spi Serial Sram, Sqi 8 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip 23A512-I/ST | Newark Electronics |
SRAM Chip Sync Single 1.8V 512Kbit 64K X 8 25ns 8-Pin TSSOP Tube | Avnet America |
512K, 1.8V SPI SERIAL SRAM, SQI | Microchip Technology Inc. 23A512-I/ST | RS Americas |
512K, 1.8V SPI SERIAL SRAM, SQI | Farnell |
Where can I find additional details, specifications and documents for a 23A512-I/ST?
Additional datasheets, footprints and schematics for 23A512-I/ST are listed on our Part Details page. You can also find images and similar parts to 23A512-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23A512-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23A512-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23A512-I/ST fall under?
The 23A512-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23A512-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23A512-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the 23A512-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23A512-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 23A512-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23A512-I/ST often in real-time on the comparison pages.
What if I can't find stock of 23A512-I/ST?
You can fill out our help required form which you can use to request a quote for 23A512-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.