Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | PVC |
Height | 14.24mm |
Length | 12.7mm |
UL Flammability Rating | UL 94V-0 |
Hardware Type | Grommet |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Accessory |
Soft Shell Grommet, Flexible PVC, Black, 20, 24 and 36, 0.312 in. | TE Connectivity 2-380937-0 | RS Americas |
Soft Shell Grommet | RS |
Mr Splt Gromet .312 Dia Blk Lf |Amp Te Connectivity 2-380937-0 | Newark Electronics |
Connector Accessories Strain Relief Adapting Grommet Polyvinyl Chloride Black | Avnet America |
Where can I find additional details, specifications and documents for a 2-380937-0?
Additional datasheets, footprints and schematics for 2-380937-0 are listed on our Part Details page. You can also find images and similar parts to 2-380937-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-380937-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-380937-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-380937-0 fall under?
The 2-380937-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-380937-0 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-380937-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-380937-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-380937-0 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 2-380937-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-380937-0 often in real-time on the comparison pages.
What if I can't find stock of 2-380937-0?
You can fill out our help required form which you can use to request a quote for 2-380937-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.