Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
12,131
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
12,131
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
12,131
in stock
|
Buy Now | |
Farnell
from US$1.96
|
9,720
in stock
|
Buy Now | |
TE Store
from US$2.30
|
1,036
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
473
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 9.53mm |
Grommet Material | PVC (Polyvinylchloride) |
Panel Thickness Max | 12.7mm |
Grommet Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Headers&Wire Housings GROMMET 20 24 36P .375ID | Rapid Electronics |
TE Connectivity - AMP MR SPLT GROMET .375 DIA BLK LF | Distrelec |
GROMMETS CABLE MANAGEMENT ACCESSORIES | Farnell |
MR SPLT GROMET .375 DIA BLK LF Strain Relief Accessory Type: Grommet Primary Product Material: Flexible PVC Primary Product Color: Black Packaging Method: Bag Packaging Quantity: 1000 Grommet Flexible PVC Black Bag | Connector Strain Relief | Part Number: 2-380936-0 | Internal Number: 2-380936-0 | TE Connectivity | TE Store |
MR SPLT GROMET .375 DIA BLK LF | Heilind Electronics |
Open Grommet, Split Round, Pvc, Black | Newark Electronics |
Grommet for Soft Shell pins | Future Electronics |
Connector Accessories Strain Relief Adapting Grommet Polyvinyl Chloride Black | Avnet America |
MR SPLT GROMET .375 DIA BLK LF | Boersig |
Where can I find additional details, specifications and documents for a 2-380936-0?
Additional datasheets, footprints and schematics for 2-380936-0 are listed on our Part Details page. You can also find images and similar parts to 2-380936-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-380936-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-380936-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-380936-0 fall under?
The 2-380936-0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2-380936-0 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-380936-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-380936-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-380936-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-380936-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-380936-0 often in real-time on the comparison pages.
What if I can't find stock of 2-380936-0?
You can fill out our help required form which you can use to request a quote for 2-380936-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.