Status: | Unknown |
---|---|
Series: | 2370 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | 2370 Series |
Relay Mounting | Through Hole |
Coil Resistance | 90ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 100V |
REED RELAY 5V THT 2CO 100V | Rutronik |
Relay, Reed, Dpdt, 100V, 0.25A, Tht | Newark Electronics |
RELAY, REED, DPDT, 100V, 0.25A, THT | element14 |
Reed Relay, PC Board, Mounting5 VDC, 2C DPDTES Shield: N/A, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 2372-05-000?
Additional datasheets, footprints and schematics for 2372-05-000 are listed on our Part Details page. You can also find images and similar parts to 2372-05-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2372-05-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2372-05-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2372-05-000 fall under?
The 2372-05-000 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2372-05-000 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2372-05-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2372-05-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2372-05-000 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 2372-05-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2372-05-000 often in real-time on the comparison pages.
What if I can't find stock of 2372-05-000?
You can fill out our help required form which you can use to request a quote for 2372-05-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.