Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$1.81
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$2.18
|
-
|
Buy Now | |
Sager
from US$1.71
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 2A |
Contact Voltage DC Nom | 30V |
RoHS Compliant | Yes |
UMINAS SW PPL 1.8N. 2A DT QC110 SLD | Rapid Electronics |
TE Connectivity UMINAS SW PPL 1.8N. 2A DT QC110 SLD Basi | Distrelec |
TACTILE SWITCHES | Farnell |
Microswitch, Spdt, 2A, 250Vac, Qc | Newark Electronics |
Switch Snap-Action SPDT N.O/N.C Pin Plunger 2A 250V 1.8N Through Hole | Avnet America |
Basic / Snap Action Switches UMINAS SW PPL 1.8N. 2A DT QC110 SLD | Sager |
Where can I find additional details, specifications and documents for a 2351465-1?
Additional datasheets, footprints and schematics for 2351465-1 are listed on our Part Details page. You can also find images and similar parts to 2351465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351465-1 fall under?
The 2351465-1 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 2351465-1 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351465-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2351465-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2351465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351465-1 often in real-time on the comparison pages.
What if I can't find stock of 2351465-1?
You can fill out our help required form which you can use to request a quote for 2351465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.