Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
RoHS Compliant | Yes |
Microswitch, Spdt, 5A, 125Vac, Solder | Newark Electronics |
Switch Snap-Action SPDT N.O/N.C R Type Hinge Lever 1.47N 5A 125V Solder Through Hole | Avnet America |
Basic / Snap Action Switches SMINSA SW RLEV1.47N 5A/3A AC 3A DC SP | Sager |
Where can I find additional details, specifications and documents for a 2351453-1?
Additional datasheets, footprints and schematics for 2351453-1 are listed on our Part Details page. You can also find images and similar parts to 2351453-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351453-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351453-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351453-1 fall under?
The 2351453-1 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 2351453-1 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351453-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351453-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2351453-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 2351453-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351453-1 often in real-time on the comparison pages.
What if I can't find stock of 2351453-1?
You can fill out our help required form which you can use to request a quote for 2351453-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.