Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NO |
Switch Terminals | PC Pin |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30V |
RoHS Compliant | Yes |
Microswitch, Spst-No, 0.1A, 30Vdc, Tht | Newark Electronics |
Switch Snap-Action SPST N.O Simulated Roller Lever 0.74N 0.1A 30V Through Hole | Avnet America |
UMINSA SW RLEV0.74N 0.1A/30VDC NO PCB | Boersig |
Basic / Snap Action Switches UMINSA SW RLEV0.74N 0.1A/30VDC NO PCB | Sager |
Where can I find additional details, specifications and documents for a 2351449-3?
Additional datasheets, footprints and schematics for 2351449-3 are listed on our Part Details page. You can also find images and similar parts to 2351449-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351449-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351449-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351449-3 fall under?
The 2351449-3 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 2351449-3 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351449-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351449-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2351449-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2351449-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351449-3 often in real-time on the comparison pages.
What if I can't find stock of 2351449-3?
You can fill out our help required form which you can use to request a quote for 2351449-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.