Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
2,940
in stock
|
Buy Now | |
TE Store
from US$2.49
|
20,627
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
3,112
in stock
|
Buy Now | |
element14
from US$1.31
|
3,112
in stock
|
Buy Now | |
Farnell
from US$1.30
|
3,112
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now |
Color | Green |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Wire Entry Angle | Top |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 8A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 16AWG, .05 – 1.31mm² |
Current Rating (Max) | 8A |
Voltage | 150VAC |
Centerline (Pitch) | 3.5mm, .137in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Mating Angle | Straight |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Spring Terminal Block |
Connector Style | Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4 POS SPRING TB PLUG , PITCH 3.50 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 4 .137" | PCB Terminal Block | Part Number: 2350398-4 | Internal Number: 2350398-4 | .137" | TE Connectivity | TE Store |
4 POS SPRING TB PLUG , PITCH | TTI Europe |
Terminal Block, Pluggable, 4Pos, 16Awg Rohs Compliant: Yes |Te Connectivity 2350398-4 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG | element14 |
4 P SPRING TB PLUG PITCH 3.50 | RS |
Connector Pluggable Terminal Block Plug 4Position 3.5mm Right Angle Cable Mount | Avnet America |
4 POS SPRING TB PLUG , PITCH 3.50 | TE Connectivity 2350398-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2350398-4?
Additional datasheets, footprints and schematics for 2350398-4 are listed on our Part Details page. You can also find images and similar parts to 2350398-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350398-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350398-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350398-4 fall under?
The 2350398-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2350398-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350398-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350398-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2350398-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2350398-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350398-4 often in real-time on the comparison pages.
What if I can't find stock of 2350398-4?
You can fill out our help required form which you can use to request a quote for 2350398-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.