Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
TE Store
from US$0.51
|
20,209
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
905
in stock
|
Buy Now | |
Farnell
from US$0.42
|
800
in stock
|
Buy Now | |
element14
from US$0.38
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .1377in |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Centerline (Pitch) | .137in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4POS TB HDR 90 DEG, PITCH 3.5 & TL 3.5mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 4 .137" | PCB Terminal Block | Part Number: 2350514-4 | Internal Number: 2350514-4 | .137" | TE Connectivity | TE Store |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
TERMINAL BLOCK, HEADER, 4POS, TH | element14 |
4 P TB HDR 90 DEG PITCH 3.5 & TL 3.5mm | RS |
Terminal Block, Header, 4Pos, Th Rohs Compliant: Yes |Buchanan Te Connectivity 2350514-4 | Newark Electronics |
Conn Shrouded HDR 4 POS 3.5mm Solder RA Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2350514-4?
Additional datasheets, footprints and schematics for 2350514-4 are listed on our Part Details page. You can also find images and similar parts to 2350514-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350514-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350514-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350514-4 fall under?
The 2350514-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2350514-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350514-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350514-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2350514-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, element14 and RS have stock available or on a lead time for 2350514-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350514-4 often in real-time on the comparison pages.
What if I can't find stock of 2350514-4?
You can fill out our help required form which you can use to request a quote for 2350514-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.