Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
800
in stock
|
Buy Now | |
TE Store
from US$2.96
|
4,030
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
3,586
in stock
|
Buy Now | |
element14
from US$1.56
|
3,586
in stock
|
Buy Now | |
Farnell
from US$1.97
|
3,586
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Wire Entry Angle | Top |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Wire Size | 26 – 12AWG, .13 – 3.31mm² |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | .196in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | With |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Mating Angle | Straight |
Connector Mounting Type | Motor |
Circuit Application | Power & Signal |
Block Type | Spring Terminal Block |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, 0 – 221°F |
4 POS SPRING TB PLUG, PITCH 5.00 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Plug Wire-to-Board 4 .196" | PCB Terminal Block | Part Number: 2350397-4 | Internal Number: 2350397-4 | .196" | TE Connectivity | TE Store |
Terminal Block, Pluggable, 4Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG | element14 |
4 P SPRING TB PLUG PITCH 5.00 | RS |
4 Position Push-in 5.00 mm Female Socket Terminal Block Plug | Future Electronics |
Connector Pluggable Terminal Block Plug 4Position 5mm Right Angle Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2350397-4?
Additional datasheets, footprints and schematics for 2350397-4 are listed on our Part Details page. You can also find images and similar parts to 2350397-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350397-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350397-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350397-4 fall under?
The 2350397-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2350397-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350397-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350397-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2350397-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2350397-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350397-4 often in real-time on the comparison pages.
What if I can't find stock of 2350397-4?
You can fill out our help required form which you can use to request a quote for 2350397-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.