Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,960
in stock
|
Buy Now | |
TE Store
from US$0.56
|
5,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,137
in stock
|
Buy Now | |
element14
from US$0.28
|
2,137
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,137
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 4.5mm, .177in |
Voltage | 300VAC |
Current Rating (Max) | 16A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | Straight |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
4POS TB HDR 180 DEG, PITCH 5.0&TL 4.5mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 2351885-4 | Internal Number: 2351885-4 | .197" | TE Connectivity | TE Store |
Terminal Block, Header, 4Pos, Th Rohs Compliant: Yes |Buchanan Te Connectivity 2351885-4 | Newark Electronics |
TERMINAL BLOCK, HEADER, 4POS, TH | element14 |
4 P TB HDR 180 DEG PITCH 5.0&TL 4.5mm | RS |
4pos Header 180 Deg, 5.00mm, Tail Length 4.5mm | Future Electronics |
Conn Shrouded HDR 4 POS 5mm Solder ST Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2351885-4?
Additional datasheets, footprints and schematics for 2351885-4 are listed on our Part Details page. You can also find images and similar parts to 2351885-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351885-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351885-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351885-4 fall under?
The 2351885-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2351885-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351885-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351885-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2351885-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2351885-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351885-4 often in real-time on the comparison pages.
What if I can't find stock of 2351885-4?
You can fill out our help required form which you can use to request a quote for 2351885-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.