Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
1,950
in stock
|
Buy Now | |
TE Store
from US$1.91
|
1,439
in stock
|
Buy Now | |
Heilind Electronics
from US$1.49
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.49
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 7.14mm |
Grommet Material | PVC (Polyvinylchloride) |
Panel Thickness Max | 9.53mm |
Grommet Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Pin&Socket Connectors GROMMET 9 12 15P .281ID | Rapid Electronics |
TE Connectivity - AMP MR SPLIT GROMMET .281 DIA BLK | Distrelec |
MR SPLIT GROMMET .281 DIA BLK Strain Relief Accessory Type: Grommet Primary Product Material: Flexible PVC Primary Product Color: Black Packaging Method: Bag Packaging Quantity: 500 Grommet Flexible PVC Black Bag | Connector Strain Relief | Part Number: 2-350380-1 | Internal Number: 2-350380-1 | TE Connectivity | TE Store |
MR SPLIT GROMMET .281 DIA BLK | Heilind Electronics |
Open Grommet, Split Round, Pvc, Black | Newark Electronics |
Connector Accessories Strain Relief Adapting Grommet Polyvinyl Chloride Black | Avnet America |
MR SPLIT GROMMET .281 DIA BLK | Boersig |
Where can I find additional details, specifications and documents for a 2-350380-1?
Additional datasheets, footprints and schematics for 2-350380-1 are listed on our Part Details page. You can also find images and similar parts to 2-350380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-350380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-350380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-350380-1 fall under?
The 2-350380-1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2-350380-1 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-350380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-350380-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-350380-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 2-350380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-350380-1 often in real-time on the comparison pages.
What if I can't find stock of 2-350380-1?
You can fill out our help required form which you can use to request a quote for 2-350380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.