Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
2,678
in stock
|
Buy Now | |
element14
from US$1.76
|
2,779
in stock
|
Buy Now | |
Heilind Electronics
from US$2.27
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
101
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.27
|
76
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 3.96mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 9.53mm |
Panel Thickness Max | 9.53mm |
Grommet Colour | Black |
Product Range | MR Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Grommet |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
Fixing Hole Diameter | 9.53mm |
For Use With | TE Connectivity MR Connector Strain Reliefs |
Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 3.96mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 9.53mm |
Panel Thickness Max | 9.53mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
Grommet Type:Open | element14 |
OPEN GROMMET | Farnell |
MR SPLT GROMET .156 DIA BLK LF | Heilind Electronics |
Open Grommet, Split Round, Pvc, Black | Newark Electronics |
Connector Accessories 6 POS Rectangular Strain Relief Nylon Brick Red | Avnet America |
Round PVC Cable Grommet Maximum of 3.96mm dia. | TE Connectivity 2-350377-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-350377-0?
Additional datasheets, footprints and schematics for 2-350377-0 are listed on our Part Details page. You can also find images and similar parts to 2-350377-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-350377-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-350377-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-350377-0 fall under?
The 2-350377-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-350377-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-350377-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-350377-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-350377-0 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-350377-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-350377-0 often in real-time on the comparison pages.
What if I can't find stock of 2-350377-0?
You can fill out our help required form which you can use to request a quote for 2-350377-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.