Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.55
|
1,180
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
3,889
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
778
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
63
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
63
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 5.54mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 9.53mm |
Panel Thickness Max | 9.53mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
MR SPLT GROMET .218 DIA BLK LF | Heilind Electronics |
Grommet, Open, Pvc, 5.54Mm, Black | Newark Electronics |
TE Connectivity - AMP MR SPLT GROMET .218 DIA BLK LF | Distrelec |
Connector Accessories 6 POS Strain Relief Adapting Grommet Polyvinyl Chloride Black | Avnet America |
MR SPLT GROMET .218 DIA BLK LF | TE Connectivity 2-350376-0 | RS Americas |
MR SPLT GROMET .218 DIA BLK LF | Boersig |
Where can I find additional details, specifications and documents for a 2-350376-0?
Additional datasheets, footprints and schematics for 2-350376-0 are listed on our Part Details page. You can also find images and similar parts to 2-350376-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-350376-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-350376-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-350376-0 fall under?
The 2-350376-0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2-350376-0 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-350376-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-350376-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-350376-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Chip One Stop and Distrelec have stock available or on a lead time for 2-350376-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-350376-0 often in real-time on the comparison pages.
What if I can't find stock of 2-350376-0?
You can fill out our help required form which you can use to request a quote for 2-350376-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.