Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.46
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$22.90
|
160
in stock
|
Buy Now | |
Distrelec
from US$23.87
|
160
in stock
|
Buy Now | |
Farnell
from US$25.32
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$29.69
|
86
in stock
|
Buy Now | |
element14
from US$24.41
|
86
in stock
|
Buy Now | |
TE Store
from US$25.37
|
75
in stock
|
Buy Now | |
Avnet America
from US$19.79
|
-
|
Buy Now | |
RS Americas
from US$35.46
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Ports | 2 |
Port Matrix Configuration | 2 x 1 |
Data Rate (Max) | 56Gb/s |
Centerline (Pitch) | .6mm, .018in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Pluggable I/O Applications | SFP28, SFP56 |
Circuit Application | Signal |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Integrated Lightpipes | No |
Product Type | Cage Assembly with Integrated Connector |
Pluggable I/O Accessory Type | Dust & EMI Cover |
Form Factor | zSFP+ Stacked (SFP56) |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity SFP56 STACKED 2X1 RECEPTACLE ASSEMBLY I/ | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant: Yes |Te Connectivity 2349202-5 | Newark Electronics |
CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT | element14 |
SFP56 STACKED 2X1 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP56) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .018 in Centerline (Pitch): .6 mm Circuit Application: Signal zSFP+ Stacked (SFP56) Cage Assembly with Integrated Connector .018" .6 mm | Sfp56 Stacked Cage Assembly: Emi Spring | Part Number: 2349202-5 | Internal Number: 2349202-5 | .018" | TE Store |
SFP56 STACKED 2X1 Rec Assem | RS |
Conn SFP56 2x1 RCP 40 POS 0.6mm Press Fit RA Through Hole | Avnet America |
I/O Connector, SFP56 STACKED 2X1 Receptacle Assembly | TE Connectivity 2349202-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2349202-5?
Additional datasheets, footprints and schematics for 2349202-5 are listed on our Part Details page. You can also find images and similar parts to 2349202-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2349202-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2349202-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2349202-5 fall under?
The 2349202-5 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2349202-5 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2349202-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2349202-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2349202-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2349202-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2349202-5 often in real-time on the comparison pages.
What if I can't find stock of 2349202-5?
You can fill out our help required form which you can use to request a quote for 2349202-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.