Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$158.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$174.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$197.87
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$179.00
|
47
in stock
|
Buy Now | |
Distrelec
from US$158.33
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$165.57
|
-
|
Buy Now | |
Avnet America
from US$164.85
|
-
|
Buy Now | |
RS Americas
from US$282.72
|
-
|
Buy Now | |
element14
from US$171.96
|
-
|
Buy Now |
Product Weight | 7.94oz, 225g |
---|---|
Antenna Type | Enclosure |
Antenna Protocol | Wi-Fi |
Antenna Style | External |
Band Type | Dual Band |
Number of Ports | 2 |
Cable Length | 78.74in, 2000mm |
Cable Insulation Diameter (Max) | .2in, 5mm |
Product Height | 30mm, 1.18in |
VSWR (Max) | <2:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi |
Mounts To | Vehicle Ceiling |
Region | Global |
Mounting Retention Type | Adhesive |
Wireless Standard | LTE, UMTS, US Dual, EU Triband & WCDMA |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | SMA Plug |
Frequency Band | 2400 – 2485MHz, 4900 – 6000MHz |
Gain (Max) | 5dB |
Application by Region | Wi-Fi - Global - 4900 – 5875 MHz |
TE Connectivity CEILING MOUNT ANTENNA MIMO 2X2 SMA PLUG | Distrelec |
ANTENNAS - RF | Farnell |
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi | Newark Electronics |
Ceiling Mount Antenna MIMO 2x2 Reverse Polarity SMA Plug White | Avnet America |
CEILING MOUNT ANTENNA MIMO 2X2 SMA PLUG | TE Connectivity 2344721-1 | RS Americas |
MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI | element14 |
Where can I find additional details, specifications and documents for a 2344721-1?
Additional datasheets, footprints and schematics for 2344721-1 are listed on our Part Details page. You can also find images and similar parts to 2344721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2344721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2344721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2344721-1 fall under?
The 2344721-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2344721-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2344721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2344721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2344721-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2344721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2344721-1 often in real-time on the comparison pages.
What if I can't find stock of 2344721-1?
You can fill out our help required form which you can use to request a quote for 2344721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.