233R3C Inductors by Murata

INDUCTOR, UN-SHIELDED, 3.3UH, 1.8A, SMD

Status: Unknown
Series: 2300 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for Sager
Sager
from US$0.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 1.8A
Inductor Construction Unshielded
Saturation Current (Isat) 1.8A
Product Range 2300 Series
Power Inductor Case 4.5mm x 4mm x 3.2mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, Un-Shielded, 3.3Uh, 1.8A, Smd | Newark Electronics
Power Inductor (SMD), 3.3 uH, 1.8 A, Unshielded, 1.8 A, 4.5mm x 4mm x 3.2mm | Avnet America
Power Inductors - SMD 3.3uH 1.8A miniature SMD inductor | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 233R3C?

Additional datasheets, footprints and schematics for 233R3C are listed on our Part Details page. You can also find images and similar parts to 233R3C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 233R3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 233R3C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 233R3C fall under?

The 233R3C is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to 233R3C when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 233R3C you can contact the distributor directly for product support, shipping queries etc.

Is the 233R3C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 233R3C have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 233R3C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 233R3C often in real-time on the comparison pages.

What if I can't find stock of 233R3C?

You can fill out our help required form which you can use to request a quote for 233R3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay