Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.61
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
7,000
in stock
|
Buy Now | |
Farnell
from US$8.48
|
5,950
in stock
|
Buy Now | |
TE Store
from US$15.57
|
3,041
in stock
|
Buy Now | |
Newark Electronics
from US$8.96
|
47
in stock
|
Buy Now | |
element14
from US$7.68
|
47
in stock
|
Buy Now | |
Future Electronics
from US$6.22
|
-
|
Buy Now | |
Avnet America
from US$5.86
|
-
|
Buy Now | |
RS Americas
from US$7.57
|
-
|
Buy Now | |
Boersig
from US$6.26
|
-
|
Buy Now | |
TTI Europe
from US$5.48
|
-
|
Buy Now |
Shield Style | None |
---|---|
Number of Contacts Loaded | 8 |
Mount Style | Printed Circuit Board |
Ground Option | None |
Output Type | PCB Mount |
Filtered | Yes |
Type of Connector | 8-Pin Jack |
Input Type | RJ45 Connector |
ETHERNET AND LAN TRANSFORMERS | Farnell |
DISCR.ETH.MAG. 1GB DUAL SMT Modular Jack Filter | Part Number: 2337824-2 | Internal Number: 2337824-2 | TE Connectivity | TE Store |
Xfmr, 10/100 Base-T, 2 Port, Smd Rohs Compliant: Yes |Te Connectivity 2337824-2 | Newark Electronics |
XFMR, 10/100 BASE-T, 2 PORT, SMD | element14 |
Discrete Ethernet Magnetics Dual SMT | RS |
100 MHz 350 uH 1.5 kV SMT 10/100 Dual Discrete Ethernet Magnetic | Future Electronics |
Telecom Transformer Dual Port 1 Gbps 1:1 1500Vrms Surface Mount | Avnet America |
Discrete Ethernet Magnetics, Dual SMT | TE Connectivity 2337824-2 | RS Americas |
ETHERNET MAGNETICS MJ FILTER | TTI Europe |
Where can I find additional details, specifications and documents for a 2337824-2?
Additional datasheets, footprints and schematics for 2337824-2 are listed on our Part Details page. You can also find images and similar parts to 2337824-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337824-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337824-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337824-2 fall under?
The 2337824-2 is listed under EMI Filters > Modular Jack Filters.
Can I view similar or alternative parts?
You can view similar parts to 2337824-2 when available in the Modular Jack Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337824-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337824-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337824-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2337824-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337824-2 often in real-time on the comparison pages.
What if I can't find stock of 2337824-2?
You can fill out our help required form which you can use to request a quote for 2337824-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.