Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.44
|
3,099
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
3,099
in stock
|
Buy Now | |
Distrelec
from US$8.24
|
3,099
in stock
|
Buy Now | |
Future Electronics
from US$5.96
|
1,935
in stock
|
Buy Now | |
TTI Europe
from US$7.31
|
690
in stock
|
Buy Now | |
TE Store
from US$8.40
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
-
|
Buy Now | |
Avnet America
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$10.44
|
-
|
Buy Now | |
element14
from US$7.05
|
-
|
Buy Now | |
Avnet Asia
from US$6.41
|
-
|
Buy Now |
Performance Level | 2 (250 mating cycles) |
---|---|
Number of Rows | 5 |
Sequenced Pins | Yes (See Drawing) |
Number of Columns | 8 |
Number of Positions | 40 |
Card Slot Centerline | 2mm |
Number of Signal Positions | 40 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Backplane |
Rows Loaded | A, B, C, D, E (All Positions) |
Contact Current Rating (Max) | 1.5A |
Pin Type | Press-In |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Contact Type | Pin |
Centerline (Pitch) | 2mm, .0787in |
Housing Color | Natural |
Housing Material | Thermoplastic |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Crosstalk Version | Standard |
Data Rate | 1Gb/s |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Conn 2MM HM MALE CONNECTOR COL 8 M2 | Rapid Electronics |
TE Connectivity 2MM HM MALE CONNECTOR COL 8 M2 Hard Metric Connectors 2MM HM MALE CONNECTOR COL 8 M2 | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
2MM HM MALE CONNECTOR,COL 8,M2 | TTI Europe |
2MM HM MALE CONNECTOR, COL 8, M2 PCB Connector Assembly Type: PCB Mount Header Data Rate: 1 Gb/s Number of Columns: 8 Number of Rows: 5 Backplane Architecture: Traditional Backplane PCB Mount Header 1 Gb/s 8 5 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 2336514-1 | Internal Number: 2336514-1 | TE Connectivity | TE Store |
Connector Rohs Compliant: Yes |Te Connectivity 2336514-1 | Newark Electronics |
Connector, Z-PACK HM, 40 Contacts, 2 mm, Header, Press Fit, 5 Rows | Avnet America |
Hard Metric Connectors | RS Americas |
BACKPLANE CONN, HEADER, 40POS, 2MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2336514-1?
Additional datasheets, footprints and schematics for 2336514-1 are listed on our Part Details page. You can also find images and similar parts to 2336514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2336514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2336514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2336514-1 fall under?
The 2336514-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2336514-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2336514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2336514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2336514-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2336514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2336514-1 often in real-time on the comparison pages.
What if I can't find stock of 2336514-1?
You can fill out our help required form which you can use to request a quote for 2336514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.